Altech Corp. Proximity Sensors SJD2-M12EB68-DNS-V2

Description
Ind Prox Sens, M12, F, 2mm
Request a Quote
Description
Ind Prox Sens, M12, F, 2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - SJD2-M12EB68-DNS-V2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
SJD2-M12EB68-DNS-V2
Proximity Sensors SJD2-M12EB68-DNS-V2
Ind Prox Sens, M12, F, 2mm

Ind Prox Sens, M12, F, 2mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
SJD2-M12EB68-DNS-V2
Proximity Sensors SJD2-M12EB68-DNS-V2
Proximity Sensors Ind Prox Sens, M12, F, 2mm

Proximity Sensors Ind Prox Sens, M12, F, 2mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number SJD2-M12EB68-DNS-V2 SJD2-M12EB68-DNS-V2
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000003938-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details
EE-SX1096-W11 Photomicrosensor (Transmissive) - EE-SX1096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details