Altech Corp. Proximity Sensors SJ4-M18MB80-ANUI

Description
Ind Prox Sens, M18, F, 1~4mm
Request a Quote
Description
Ind Prox Sens, M18, F, 1~4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - SJ4-M18MB80-ANUI - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
SJ4-M18MB80-ANUI
Proximity Sensors SJ4-M18MB80-ANUI
Ind Prox Sens, M18, F, 1~4mm

Ind Prox Sens, M18, F, 1~4mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
SJ4-M18MB80-ANUI
Proximity Sensors SJ4-M18MB80-ANUI
Proximity Sensors Ind Prox Sens, M18, F, 1~4mm

Proximity Sensors Ind Prox Sens, M18, F, 1~4mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number SJ4-M18MB80-ANUI SJ4-M18MB80-ANUI
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002613-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
EE-SX1330-2 Photomicrosensor (Transmissive) - EE-SX1330-2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details