Altech Corp. Proximity Sensors SJ14-M30MN80-ANUI

Description
Ind Prox Sens, M30,NF, 7~14mm
Request a Quote
Description
Ind Prox Sens, M30,NF, 7~14mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - SJ14-M30MN80-ANUI - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
SJ14-M30MN80-ANUI
Proximity Sensors SJ14-M30MN80-ANUI
Ind Prox Sens, M30,NF, 7~14mm

Ind Prox Sens, M30,NF, 7~14mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
SJ14-M30MN80-ANUI
Proximity Sensors SJ14-M30MN80-ANUI
Proximity Sensors Ind Prox Sens, M30,NF, 7~14mm

Proximity Sensors Ind Prox Sens, M30,NF, 7~14mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number SJ14-M30MN80-ANUI SJ14-M30MN80-ANUI
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002580-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details