Altech Corp. Proximity Sensors SJ10-M30MB80-ANUI

Description
Ind Prox Sens, M30, F, 5~10mm
Request a Quote
Description
Ind Prox Sens, M30, F, 5~10mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - SJ10-M30MB80-ANUI - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
SJ10-M30MB80-ANUI
Proximity Sensors SJ10-M30MB80-ANUI
Ind Prox Sens, M30, F, 5~10mm

Ind Prox Sens, M30, F, 5~10mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
SJ10-M30MB80-ANUI
Proximity Sensors SJ10-M30MB80-ANUI
Proximity Sensors Ind Prox Sens, M30, F, 5~10mm

Proximity Sensors Ind Prox Sens, M30, F, 5~10mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number SJ10-M30MB80-ANUI SJ10-M30MB80-ANUI
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3171 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details