Altech Corp. Plug, Terminal Block; 30 to 14 AWG; 6; Horizontal Plug with Screw Flange; 12 A SH06-5,08-K

Description
30-14 AWG , Horizontal Plug with Screw Flange Orientation, Screw Cage Clamp, Plug SH-5.08K . 5.08 mm (0.20") pin spacing. 12 A, 450 V, 30-14 AWG. Single mold design. Green Color. Temperature limits are 105°C (UL), 125°C (IEC). Nickeled brass clamp material.
Description
30-14 AWG , Horizontal Plug with Screw Flange Orientation, Screw Cage Clamp, Plug SH-5.08K . 5.08 mm (0.20") pin spacing. 12 A, 450 V, 30-14 AWG. Single mold design. Green Color. Temperature limits are 105°C (UL), 125°C (IEC). Nickeled brass clamp material.

Suppliers

Company
Product
Description
Supplier Links
Plug, Terminal Block; 30 to 14 AWG; 6; Horizontal Plug with Screw Flange; 12 A - 70078572 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 30 to 14 AWG; 6; Horizontal Plug with Screw Flange; 12 A
70078572
Plug, Terminal Block; 30 to 14 AWG; 6; Horizontal Plug with Screw Flange; 12 A 70078572
30-14 AWG , Horizontal Plug with Screw Flange Orientation, Screw Cage Clamp, Plug SH-5.08K . 5.08 mm (0.20") pin spacing. 12 A, 450 V, 30-14 AWG. Single mold design. Green Color. Temperature limits are 105°C (UL), 125°C (IEC). Nickeled brass clamp material.

30-14 AWG , Horizontal Plug with Screw Flange Orientation, Screw Cage Clamp, Plug
SH-5.08K . 5.08 mm (0.20") pin spacing. 12 A, 450 V, 30-14 AWG.
Single mold design. Green Color. Temperature limits are 105°C (UL), 125°C (IEC). Nickeled brass clamp material.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70078572
Product Name Plug, Terminal Block; 30 to 14 AWG; 6; Horizontal Plug with Screw Flange; 12 A
Mounting Options PCB
Termination Options Screw Clamp
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.019 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details