Altech Corp. Plug, Terminal Block; 30 to 14 AWG; 2; Horizontal Plug with Screw Flange; 12 A SH02-5,08-K

Description
30-14 AWG , Horizontal Plug with Screw Flange Orientation, Screw Cage Clamp, Plug SH-5.08K . 5.08 mm (0.20") pin spacing. 12 A, 450 V, 30-14 AWG. Single mold design. Green Color. Temperature limits are 105°C (UL), 125°C (IEC). Nickeled brass clamp material.
Description
30-14 AWG , Horizontal Plug with Screw Flange Orientation, Screw Cage Clamp, Plug SH-5.08K . 5.08 mm (0.20") pin spacing. 12 A, 450 V, 30-14 AWG. Single mold design. Green Color. Temperature limits are 105°C (UL), 125°C (IEC). Nickeled brass clamp material.

Suppliers

Company
Product
Description
Supplier Links
Plug, Terminal Block; 30 to 14 AWG; 2; Horizontal Plug with Screw Flange; 12 A - 70078571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 30 to 14 AWG; 2; Horizontal Plug with Screw Flange; 12 A
70078571
Plug, Terminal Block; 30 to 14 AWG; 2; Horizontal Plug with Screw Flange; 12 A 70078571
30-14 AWG , Horizontal Plug with Screw Flange Orientation, Screw Cage Clamp, Plug SH-5.08K . 5.08 mm (0.20") pin spacing. 12 A, 450 V, 30-14 AWG. Single mold design. Green Color. Temperature limits are 105°C (UL), 125°C (IEC). Nickeled brass clamp material.

30-14 AWG , Horizontal Plug with Screw Flange Orientation, Screw Cage Clamp, Plug
SH-5.08K . 5.08 mm (0.20") pin spacing. 12 A, 450 V, 30-14 AWG.
Single mold design. Green Color. Temperature limits are 105°C (UL), 125°C (IEC). Nickeled brass clamp material.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70078571
Product Name Plug, Terminal Block; 30 to 14 AWG; 2; Horizontal Plug with Screw Flange; 12 A
Mounting Options PCB
Termination Options Screw Clamp
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-15D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 15
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Miniature Turret Term Board - 15257 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details