S-TS800HU-FTU-LL-500 -- MOLDED CASE CIRCUIT BREAKERS
Altech Corp.Molded Case Circuit BreakersS-TS800HU-FTU-LL-500
Description
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Altech Corp.
Done
Request a Quote
Email Supplier
Description
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The S-TS800HU-FTU-LL-500 is a three-pole, thermal-magnetic molded case circuit breaker with a high interrupting capacity of 100 kA at 240 VAC, 65 kA at 480 VAC, and 25 kA at 600 VAC. It is rated for 500 A and features fixed thermal and fixed magnetic tripping characteristics. The breaker is UL 489 listed and HACR rated, with line and load terminals included. It uses copper conductors only and operates at a calibration temperature of 40°C. The device has a physical dimension of 8.27 x 16.85 x 5.31 inches (210 x 428 x 135 mm) and weighs 29.98 lb.
Datasheet Summary Powered by GS/AI
The S-TS800HU-FTU-LL-500 is a three-pole, thermal-magnetic molded case circuit breaker with a high interrupting capacity of 100 kA at 240 VAC, 65 kA at 480 VAC, and 25 kA at 600 VAC. It is rated for 500 A and features fixed thermal and fixed magnetic tripping characteristics. The breaker is UL 489 listed and HACR rated, with line and load terminals included. It uses copper conductors only and operates at a calibration temperature of 40°C. The device has a physical dimension of 8.27 x 16.85 x 5.31 inches (210 x 428 x 135 mm) and weighs 29.98 lb.
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals