Altech Corp. Molded Case Circuit Breakers S-TS400NU-ATU-LL-400

Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote Datasheet
Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breakers - S-TS400NU-ATU-LL-400 - Altech Corp.
Flemington, NJ, USA
Molded Case Circuit Breakers
S-TS400NU-ATU-LL-400
Molded Case Circuit Breakers S-TS400NU-ATU-LL-400
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version

Features:

  • 4 Frame Sizes
  • Compact Design
  • Thermal Magnetic
  • Up to 100kA Short Circuit Interrupting Capacity
  • Circuit Breakers are supplied with line and load terminals
  • CE version
Buy Now Datasheet
Circuit Breakers - S-TS400NU-ATU-LL-400 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
S-TS400NU-ATU-LL-400
Circuit Breakers S-TS400NU-ATU-LL-400
MOLDED CASE CIRCUIT BREAKER

MOLDED CASE CIRCUIT BREAKER

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number S-TS400NU-ATU-LL-400 S-TS400NU-ATU-LL-400
Product Name Molded Case Circuit Breakers Circuit Breakers
Rated AC Voltage 600 volts
Rated Current 400 amps
Trip System Type Thermal Magnetic
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU40R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C8DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D4UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 4 amps
View Details
4 suppliers
Circuit Breakers & Accessories - 1BU15M - Powell Electronics, Inc.
Specs
Rated Current 15 amps
View Details