Altech Corp. Molded Case Circuit Breakers S-TS250NU-FTU-LL-160

Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote Datasheet
Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breakers - S-TS250NU-FTU-LL-160 - Altech Corp.
Flemington, NJ, USA
Molded Case Circuit Breakers
S-TS250NU-FTU-LL-160
Molded Case Circuit Breakers S-TS250NU-FTU-LL-160
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version

Features:

  • 4 Frame Sizes
  • Compact Design
  • Thermal Magnetic
  • Up to 100kA Short Circuit Interrupting Capacity
  • Circuit Breakers are supplied with line and load terminals
  • CE version
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number S-TS250NU-FTU-LL-160
Product Name Molded Case Circuit Breakers
Rated AC Voltage 600 volts
Rated Current 160 amps
Trip System Type Thermal Magnetic
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E2.5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2.5 amps
View Details
2 suppliers
Circuit Breakers & Accessories - 1CU13M - Powell Electronics, Inc.
Specs
Rated Current 13 amps
View Details
2 suppliers
Circuit Breakers & Accessories - 1BU50M - Powell Electronics, Inc.
Specs
Rated Current 50 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C12UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers