The S-TS250NU-FTU-LL-150
Features:
MOLDED CASE CIRCUIT BREAKER
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | S-TS250NU-FTU-LL-150 | S-TS250NU-FTU-LL-150 |
| Product Name | Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 600 volts | |
| Rated Current | 150 amps | |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |