Altech Corp. Molded Case Circuit Breakers S-TS250NU-ATU-LL-200

Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote Datasheet
Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breakers - S-TS250NU-ATU-LL-200 - Altech Corp.
Flemington, NJ, USA
Molded Case Circuit Breakers
S-TS250NU-ATU-LL-200
Molded Case Circuit Breakers S-TS250NU-ATU-LL-200
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version

Features:

  • 4 Frame Sizes
  • Compact Design
  • Thermal Magnetic
  • Up to 100kA Short Circuit Interrupting Capacity
  • Circuit Breakers are supplied with line and load terminals
  • CE version
Buy Now Datasheet
Circuit Breakers - S-TS250NU-ATU-LL-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
S-TS250NU-ATU-LL-200
Circuit Breakers S-TS250NU-ATU-LL-200
MOLDED CASE CIRCUIT BREAKER

MOLDED CASE CIRCUIT BREAKER

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number S-TS250NU-ATU-LL-200 S-TS250NU-ATU-LL-200
Product Name Molded Case Circuit Breakers Circuit Breakers
Rated AC Voltage 600 volts
Rated Current 200 amps
Trip System Type Thermal Magnetic
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary D-Trip Circuit Breakers - 1DU8R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C40UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D63UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 63 amps
View Details
2 suppliers
Circuit Breakers - 1C35DL - Powell Electronics, Inc.
Specs
Rated Current 35 amps
View Details