The S-TD125NU-FTU-LL-60 is a 3-pole, thermal-magnetic molded case circuit breaker with a 60A current rating, rated for 240, 480, and 600VAC. It belongs to the TD125 frame series with overall dimensions of 90 x 164 x 86 mm. It features a static trip curve with a fixed magnetic trip point and is UL489 listed. The device is HACR rated and includes line and load terminals. It has a 50kA interrupting capacity at 240VAC, 35kA at 480VAC, and 10kA at 600VAC. Terminal torque for 6 AWG conductors is 90 lb.in. and for 14-8 AWG conductors is 60 lb.in., using copper wire only. Weight is 2.65 lb.
Features:
MOLDED CASE CIRCUIT BREAKER
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | S-TD125NU-FTU-LL-60 | S-TD125NU-FTU-LL-60 |
| Product Name | Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 600 volts | |
| Rated Current | 60 amps | |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |