Altech Corp. Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C20UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C20UM - Altech Corp.
Flemington, NJ, USA
Single Pole C-Trip Manual Motor Controllers Circuit Breakers
1C20UM
Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C20UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1920-1519-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1519-ND
Circuit Breakers 1920-1519-ND
Circuit Breaker Thermal Magnetic 20A 480V AC 42V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 20A 480V AC 42V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers - 1C20UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1C20UM
Circuit Breakers 1C20UM
1C20UM, 20A, CIRCUIT BREAKER

1C20UM, 20A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;C - 70076086 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;C
70076086
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;C 70076086
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site
ALTH Miniature - 1C20UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1C20UM
ALTH Miniature 1C20UM
508 480Y/277AC Breaker 1P C TRP 20A UL

508 480Y/277AC Breaker 1P C TRP 20A UL

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1C20UM 1920-1519-ND 1C20UM 70076086 1C20UM
Product Name Single Pole C-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;C ALTH Miniature
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 20 amps 20 amps 20 amps 20 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D - 70076926 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 24 volts
Rated Current 30 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C50UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole D-Trip Supplementary Circuit Breakers - 1D12UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D20UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 20 amps
View Details
6 suppliers