Altech Corp. Molded Case Circuit Breakers S-TD125NU-FTU-LL-15

Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote
Description
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-TD125NU-FTU-LL-15 is a 15-amp, 3-pole, thermal-magnetic molded case circuit breaker rated for 240, 480, or 600V AC, with a 50kA interrupting capacity at 240V and 35kA at 480V. It features line and load terminals, is UL489 listed, HACR rated, and has a compact design with dimensions of 3.54 x 6.46 x 3.39 inches (90 x 164 x 86 mm). The unit uses a fixed-thermal, fixed-magnetic trip unit (FTU) and supports copper wiring from 14 to 8 AWG with a tightening torque of 60 lb.in., or 6 to 1/0 AWG with 90 lb.in. Weight is 2.65 lb.

Datasheet Summary
Powered by GS/AI

The S-TD125NU-FTU-LL-15 is a 15-amp, 3-pole, thermal-magnetic molded case circuit breaker rated for 240, 480, or 600V AC, with a 50kA interrupting capacity at 240V and 35kA at 480V. It features line and load terminals, is UL489 listed, HACR rated, and has a compact design with dimensions of 3.54 x 6.46 x 3.39 inches (90 x 164 x 86 mm). The unit uses a fixed-thermal, fixed-magnetic trip unit (FTU) and supports copper wiring from 14 to 8 AWG with a tightening torque of 60 lb.in., or 6 to 1/0 AWG with 90 lb.in. Weight is 2.65 lb.

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breakers - S-TD125NU-FTU-LL-15 - Altech Corp.
Flemington, NJ, USA
Molded Case Circuit Breakers
S-TD125NU-FTU-LL-15
Molded Case Circuit Breakers S-TD125NU-FTU-LL-15
Features: 4 Frame Sizes Compact Design Thermal Magnetic Up to 100kA Short Circuit Interrupting Capacity Circuit Breakers are supplied with line and load terminals CE version

Features:

  • 4 Frame Sizes
  • Compact Design
  • Thermal Magnetic
  • Up to 100kA Short Circuit Interrupting Capacity
  • Circuit Breakers are supplied with line and load terminals
  • CE version
Buy Now Datasheet
Circuit Breakers - S-TD125NU-FTU-LL-15 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
S-TD125NU-FTU-LL-15
Circuit Breakers S-TD125NU-FTU-LL-15
MOLDED CASE CIRCUIT BREAKER,

MOLDED CASE CIRCUIT BREAKER,

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number S-TD125NU-FTU-LL-15 S-TD125NU-FTU-LL-15
Product Name Molded Case Circuit Breakers Circuit Breakers
Rated AC Voltage 600 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1BU1M - Powell Electronics, Inc.
Specs
Rated Current 1 amps
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C30UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D50UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 50 amps
View Details
4 suppliers