Industrial electromagnetic relay with DPDT contacts, 12 A rated switching current at 250 V AC, 30 V DC, and a 12 V AC coil. Package is plug-in with dimensions of 27.5 x 21.1 x 34.5 mm. Contacts are cadmium-free AgNi*. Rated surge voltage is 4000 V (1.2/50 µs), insulation rated voltage is 250 V AC, and operating temperature range is -40 °C to +55 °C. Electrical life exceeds 10^5 cycles at rated load. Compliance with PN-EN 60529 provides IP40 cover protection.
Industrial Relays Industrial relay, DPDT 12VAC coil, 12A, 250VAC/30VDC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | RY2-1012-26-5012-L |
| Product Name | Industrial Relays |