The DFS Series RCCB with part number RP4730 is a 4-pole, 125A device rated for 300mA earth leakage tripping current, designed to detect and interrupt ground faults in European system applications. It is VDE approved for protecting people, animals, equipment, and property from dangerous line-to-ground currents. The device operates within a temperature range of -25°C to 40°C, meets IP20 protection class, and is suitable for high-dust, high-moisture industrial environments. It trips on non-sinusoidal fault currents including pulsating DC, and is tested for vibration and shock resistance while DIN rail mounted. Terminal connections support 1.5-50mm² wire with a torque of 3 Nm. The unit is fully functional after 5,000 operations and 2,000 fault current trips. It has a short-circuit withstand of 1,250A without back-up fuse and is compatible with a 125A back-up fuse. It includes an integral test circuit and is 'finger safe' and 'back-of-hand safe' per safety standards.
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | RP4730 |
| Product Name | RCCB Earth Leakage Circuit Breakers |
| Rated AC Voltage | 230 to 400 volts |
| Rated Current | 125 amps |
| Trip System Type | Thermal Magnetic |
| Number of Poles | 4 |
| Mounting Style | Din Rail Mounted |