Altech Corp. RCCB Earth Leakage Circuit Breakers RP4650

Description
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials. Features: Trip Capable on Decayed Line Voltage Marked Approval of VDE Marked "Snowflake" Temperature Range -25 to 40 °C Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents Integral Test Circuit Insensitive to Vibration
Request a Quote Datasheet
Description
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials. Features: Trip Capable on Decayed Line Voltage Marked Approval of VDE Marked "Snowflake" Temperature Range -25 to 40 °C Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents Integral Test Circuit Insensitive to Vibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
RCCB Earth Leakage Circuit Breakers
RP4650
RCCB Earth Leakage Circuit Breakers RP4650
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials. Features: Trip Capable on Decayed Line Voltage Marked Approval of VDE Marked "Snowflake" Temperature Range -25 to 40 °C Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents Integral Test Circuit Insensitive to Vibration

RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials.

Features:

  • Trip Capable on Decayed Line Voltage
  • Marked Approval of VDE
  • Marked "Snowflake" Temperature Range -25 to 40 °C
  • Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents
  • Integral Test Circuit
  • Insensitive to Vibration
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number RP4650
Product Name RCCB Earth Leakage Circuit Breakers
Rated AC Voltage 230 to 400 volts
Rated Current 100 amps
Trip System Type Thermal Magnetic
Number of Poles 4
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail Mount Circuit Breaker - 6503212 - Radwell International
Specs
Number of Poles 1
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1G16UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 16 amps
View Details
3 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU63R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU4L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers