The RP4630 is a DFS4 series Earth Leakage Circuit Breaker rated for 100A and 300mA fault current, designed to detect and interrupt earth faults in accordance with VDE approval for the European system. It is a 4-pole device suitable for equipment protection and fire prevention, with a voltage rating of 400Y/230V AC, 50Hz, and operates within a temperature range of -25°C to 40°C. The unit is DIN rail mounted, accepts terminal conductors from 1.5 to 50mm², and requires a torque of 3 Nm. It meets IEC 61008-1 and DIN/VDE 0664T10 standards for 5,000 operations and 2,000 fault trips, and is tested for tripping sensitivity to non-sinusoidal fault currents. The device is rated IP20 and is vibration resistant, suitable for machinery and mobile vehicle applications.
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | RP4630 |
| Product Name | RCCB Earth Leakage Circuit Breakers |
| Rated AC Voltage | 230 to 400 volts |
| Rated Current | 100 amps |
| Trip System Type | Thermal Magnetic |
| Number of Poles | 4 |
| Mounting Style | Din Rail Mounted |