The DFS series RCCB Earth Leakage Circuit Breaker RP4230 is a 25A, 300mA device designed for equipment protection and fire prevention by limiting fault energy below the minimum ignition energy of many materials. It is VDE approved for use in European systems, with a 230V AC, 50Hz voltage rating and a 2-pole configuration. The device operates in ambient temperatures from -25°C to 40°C, is DIN rail mounted, and meets IP20 protection class. Terminal size support is 1.5-50mm² with a torque requirement of 3 Nm. It trips reliably on sinusoidal and non-sinusoidal fault currents, including pulsating DC and phased waveforms, and withstands vibration and shock per IEC standards. The integrated test circuit ensures functionality verification.
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | RP4230 |
| Product Name | RCCB Earth Leakage Circuit Breakers |
| Rated AC Voltage | 230 to 400 volts |
| Rated Current | 25 amps |
| Trip System Type | Thermal Magnetic |
| Number of Poles | 4 |
| Mounting Style | Din Rail Mounted |