Altech Corp. RCCB Earth Leakage Circuit Breakers RP4203

Description
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials. Features: Trip Capable on Decayed Line Voltage Marked Approval of VDE Marked "Snowflake" Temperature Range -25 to 40 °C Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents Integral Test Circuit Insensitive to Vibration
Request a Quote
Description
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials. Features: Trip Capable on Decayed Line Voltage Marked Approval of VDE Marked "Snowflake" Temperature Range -25 to 40 °C Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents Integral Test Circuit Insensitive to Vibration
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP4203 is a compact RCCB Earth Leakage Circuit Breaker from Altech Corp., designed to detect and interrupt earth faults. It is VDE approved for use in European systems, providing protection against dangerous line-to-ground currents. This model features a fault trip current rating of 30mA, making it suitable for ground fault protection of equipment, particularly in environments with high distributed capacitance that may cause nuisance trips. The device is capable of operating effectively in a temperature range of -25°C to 40°C and is tested for sensitivity to both pulsed and sinusoidal fault currents. It is also designed to withstand vibration and has an integral test circuit for functionality verification. The RP4203 is suitable for various applications, including equipment protection and fire prevention, limiting fault energy to below ignition thresholds for many materials.

Datasheet Summary
Powered by GS/AI

The RP4203 is a compact RCCB Earth Leakage Circuit Breaker from Altech Corp., designed to detect and interrupt earth faults. It is VDE approved for use in European systems, providing protection against dangerous line-to-ground currents. This model features a fault trip current rating of 30mA, making it suitable for ground fault protection of equipment, particularly in environments with high distributed capacitance that may cause nuisance trips. The device is capable of operating effectively in a temperature range of -25°C to 40°C and is tested for sensitivity to both pulsed and sinusoidal fault currents. It is also designed to withstand vibration and has an integral test circuit for functionality verification. The RP4203 is suitable for various applications, including equipment protection and fire prevention, limiting fault energy to below ignition thresholds for many materials.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
RCCB Earth Leakage Circuit Breakers
RP4203
RCCB Earth Leakage Circuit Breakers RP4203
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials. Features: Trip Capable on Decayed Line Voltage Marked Approval of VDE Marked "Snowflake" Temperature Range -25 to 40 °C Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents Integral Test Circuit Insensitive to Vibration

RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials.

Features:

  • Trip Capable on Decayed Line Voltage
  • Marked Approval of VDE
  • Marked "Snowflake" Temperature Range -25 to 40 °C
  • Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents
  • Integral Test Circuit
  • Insensitive to Vibration
Buy Now Datasheet
ELECTRONIC PART - 70076458 - Allied Electronics, Inc.
Fort Worth, TX, USA
ELECTRONIC PART
70076458
ELECTRONIC PART 70076458
ELECTRONIC PART

ELECTRONIC PART

Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number RP4203 70076458
Product Name RCCB Earth Leakage Circuit Breakers ELECTRONIC PART
Rated AC Voltage 230 to 400 volts 220 to 415 volts
Rated Current 25 amps 25 amps
Trip System Type Thermal Magnetic Ground Fault/Earth Leak
Number of Poles 4 4
Mounting Style Din Rail Mounted Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C6DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 5 amps
View Details
4 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C2UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers & Accessories - 09126911 - Powell Electronics, Inc.
Specs
Rated Current 25 amps
View Details
2 suppliers