Altech Corp. RCCB Earth Leakage Circuit Breakers RP2203

Description
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials. Features: Trip Capable on Decayed Line Voltage Marked Approval of VDE Marked "Snowflake" Temperature Range -25 to 40 °C Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents Integral Test Circuit Insensitive to Vibration
Request a Quote Datasheet
Description
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials. Features: Trip Capable on Decayed Line Voltage Marked Approval of VDE Marked "Snowflake" Temperature Range -25 to 40 °C Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents Integral Test Circuit Insensitive to Vibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
RCCB Earth Leakage Circuit Breakers
RP2203
RCCB Earth Leakage Circuit Breakers RP2203
RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials. Features: Trip Capable on Decayed Line Voltage Marked Approval of VDE Marked "Snowflake" Temperature Range -25 to 40 °C Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents Integral Test Circuit Insensitive to Vibration

RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground fault protection of equipment (GFPE) using the 10mA and 30mA fault current ratings, especially when high distributed capacitance or other leakages cause excessive nuisance trips at lower fault cur rents. Applications for the 300mA and 500mA ratings are equipment protection and fire prevention, limiting the energy of a fault to less than the minimum ignition energy for many materials.

Features:

  • Trip Capable on Decayed Line Voltage
  • Marked Approval of VDE
  • Marked "Snowflake" Temperature Range -25 to 40 °C
  • Marked Trip Sensitivity to Pulsed as well as Sinusoidal Fault Currents
  • Integral Test Circuit
  • Insensitive to Vibration
Buy Now Datasheet
Circuit Breakers - 1920-2103-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-2103-ND
Circuit Breakers 1920-2103-ND
Circuit Breaker Thermal Magnetic 25A 230V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 25A 230V AC DC Lever DIN Rail

Buy Now Datasheet
Circuit Breaker; 2 Pole; 25A Max Rated Line Current; 30mA Fault Trip Current - 70076453 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 2 Pole; 25A Max Rated Line Current; 30mA Fault Trip Current
70076453
Circuit Breaker; 2 Pole; 25A Max Rated Line Current; 30mA Fault Trip Current 70076453
Circuit Breaker; 2 Pole; 25A Max Rated Line Current; 30mA Fault Trip Current

Circuit Breaker; 2 Pole; 25A Max Rated Line Current; 30mA Fault Trip Current

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number RP2203 1920-2103-ND 70076453
Product Name RCCB Earth Leakage Circuit Breakers Circuit Breakers Circuit Breaker; 2 Pole; 25A Max Rated Line Current; 30mA Fault Trip Current
Rated AC Voltage 230 volts 125 to 240 volts
Rated Current 25 amps 25 amps 25 amps
Trip System Type Thermal Magnetic Ground Fault/Earth Leak
Number of Poles 2 2
Mounting Style Din Rail Mounted Din Rail Mounted Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C05UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.5000 amps
View Details
6 suppliers
Circuit Breakers - 1C7UL - Powell Electronics, Inc.
Specs
Rated Current 7 amps
View Details
Circuit Breakers & Accessories - 1DU6M - Powell Electronics, Inc.
Specs
Rated Current 6 amps
View Details
Circuit Breakers - 1D35DL - Powell Electronics, Inc.
Specs
Rated Current 35 amps
View Details