Altech Corp. Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 110AC;Vol-Rtg 250/30AC/DC RMH4U 5804.3

Description
Interfaces Relay Modules, High Current Isolated Channels,15 A, DIN Rail Mount Isolated channels, SPDT(C), 15 A resistive contacts, 8 A inductive, 30 VDC/250 VAC. Tungsten (TV-3) 3 A/120 VAC. 1⁄3 HP at 120 VAC, 1⁄2 HP at 250 VAC. Break: 4000 VA. DIN rail mount, panel mount available. Coil amperage includes LED current. A true high-current rating in a DIN Rail mount miniature relay module. The miniature relays used in the Altech RMH have a SPDT (Form C) 16 Amp continuous current rating, developed from dual 8 Amp contacts that are internally connected in parallel. The relay socket is rated dual 8 Amp.
Description
Interfaces Relay Modules, High Current Isolated Channels,15 A, DIN Rail Mount Isolated channels, SPDT(C), 15 A resistive contacts, 8 A inductive, 30 VDC/250 VAC. Tungsten (TV-3) 3 A/120 VAC. 1⁄3 HP at 120 VAC, 1⁄2 HP at 250 VAC. Break: 4000 VA. DIN rail mount, panel mount available. Coil amperage includes LED current. A true high-current rating in a DIN Rail mount miniature relay module. The miniature relays used in the Altech RMH have a SPDT (Form C) 16 Amp continuous current rating, developed from dual 8 Amp contacts that are internally connected in parallel. The relay socket is rated dual 8 Amp.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 110AC;Vol-Rtg 250/30AC/DC - 70078378 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 110AC;Vol-Rtg 250/30AC/DC
70078378
Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 110AC;Vol-Rtg 250/30AC/DC 70078378
Interfaces Relay Modules, High Current Isolated Channels,15 A, DIN Rail Mount Isolated channels, SPDT(C), 15 A resistive contacts, 8 A inductive, 30 VDC/250 VAC. Tungsten (TV-3) 3 A/120 VAC. 1⁄3 HP at 120 VAC, 1⁄2 HP at 250 VAC. Break: 4000 VA. DIN rail mount, panel mount available. Coil amperage includes LED current. A true high-current rating in a DIN Rail mount miniature relay module. The miniature relays used in the Altech RMH have a SPDT (Form C) 16 Amp continuous current rating, developed from dual 8 Amp contacts that are internally connected in parallel. The relay socket is rated dual 8 Amp.

Interfaces Relay Modules, High Current Isolated Channels,15 A, DIN Rail Mount
Isolated channels, SPDT(C), 15 A resistive contacts, 8 A inductive, 30 VDC/250 VAC. Tungsten (TV-3) 3 A/120 VAC. 1⁄3 HP at 120 VAC, 1⁄2 HP at 250 VAC. Break: 4000 VA. DIN rail mount, panel mount available. Coil amperage includes LED current.
A true high-current rating in a DIN Rail mount miniature relay module. The miniature relays used in the Altech RMH have a SPDT (Form C) 16 Amp continuous current rating, developed from dual 8 Amp contacts that are internally connected in parallel. The relay socket is rated dual 8 Amp.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70078378
Product Name Relay;E-Mech;High Current;SPDT;Cur-Rtg 15A;Ctrl-V 110AC;Vol-Rtg 250/30AC/DC
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Maximum Switching Current 15.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Electromechanical Interface Relays - 1353336 - RS Components, Ltd.
Specs
Mounting DIN; Panel; Din rail or panel
Approvals Ce; RoHS
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details