Altech Corp. Terminal Block; 10; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 52.8 mm; PA6.8 PVP10-5,08

Description
Vertical Header, 12⁄16 A, 300⁄450 V, 5.08 mm Pin Spacing, Pluggable PCB Terminal block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level
Description
Vertical Header, 12⁄16 A, 300⁄450 V, 5.08 mm Pin Spacing, Pluggable PCB Terminal block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Suppliers

Company
Product
Description
Supplier Links
Terminal Block; 10; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 52.8 mm; PA6.8 - 70078240 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 10; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 52.8 mm; PA6.8
70078240
Terminal Block; 10; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 52.8 mm; PA6.8 70078240
Vertical Header, 12⁄16 A, 300⁄450 V, 5.08 mm Pin Spacing, Pluggable PCB Terminal block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Vertical Header, 12⁄16 A, 300⁄450 V, 5.08 mm Pin Spacing, Pluggable PCB Terminal block
Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE.
5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green.

  • Vertical, Horizontal 45°
  • Open or Closed End
  • Single or Double Level
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70078240
Product Name Terminal Block; 10; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 52.8 mm; PA6.8
Voltage Rating 300 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBSX-75A PANEL MOUNT HARDWARE KIT - 108G1 - Anderson Power Products
Specs
Mounting Panel Mount
Current Rating 120.0 to 240.0 amps
View Details