Altech Corp. 3.50mm Pin Spacing – Pluggable PCB Blocks PVP10-3.50

Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PVP10-3.50 is a 10-pole, vertical, pluggable printed circuit board terminal block with a 3.50 mm pin spacing and a screw-cage clamp design. It has a current rating of 8 A at 300 V and accepts wires from 30 to 16 AWG or 1.5 mm² solid or stranded. The terminal block is made with a polyamide body rated UL94V-0 and tin-plated brass terminals, with a maximum operating temperature of 125 °C per IEC. It has a length of 35.8 mm and is supplied in standard packs of 50. The housing is green, and the terminal block is designed for soldering into a PCB with 1.3 mm holes. No screw torque or wire stripping length is specified for this variant.

Datasheet Summary
Powered by GS/AI

The PVP10-3.50 is a 10-pole, vertical, pluggable printed circuit board terminal block with a 3.50 mm pin spacing and a screw-cage clamp design. It has a current rating of 8 A at 300 V and accepts wires from 30 to 16 AWG or 1.5 mm² solid or stranded. The terminal block is made with a polyamide body rated UL94V-0 and tin-plated brass terminals, with a maximum operating temperature of 125 °C per IEC. It has a length of 35.8 mm and is supplied in standard packs of 50. The housing is green, and the terminal block is designed for soldering into a PCB with 1.3 mm holes. No screw torque or wire stripping length is specified for this variant.

Suppliers

Company
Product
Description
Supplier Links
3.50mm Pin Spacing – Pluggable PCB Blocks - PVP10-3.50 - Altech Corp.
Flemington, NJ, USA
3.50mm Pin Spacing – Pluggable PCB Blocks
PVP10-3.50
3.50mm Pin Spacing – Pluggable PCB Blocks PVP10-3.50
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.

Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.

Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Terminal Blocks
Product Number PVP10-3.50
Product Name 3.50mm Pin Spacing – Pluggable PCB Blocks
Mounting Options PCB
Termination Options Screw Clamp
Approvals UL Recognized Component Mark (US and Canadian); IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.309 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminal Blocks - 30.316 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
US Pin Spacing Tubular Screw Clamp Plugs - 30.302 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers