Altech Corp. US Pin Spacing Tubular Screw Clamp Plugs 30.302

Description
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Tubular Screw Clamp Plugs - 30.302 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Tubular Screw Clamp Plugs
30.302
US Pin Spacing Tubular Screw Clamp Plugs 30.302
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray

For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength.

Features:

  • Modular or Single Mold Design
  • Wire Protector Standard
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 30.302 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.302
Terminal Blocks 30.302
PCB Plug, 2 Pole, 5.00mm

PCB Plug, 2 Pole, 5.00mm

Buy Now
Pluggable Terminal Blocks - 30.302 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
30.302
Pluggable Terminal Blocks 30.302
Pluggable Terminal Blocks AK130/2wp PCt Plgble

Pluggable Terminal Blocks AK130/2wp PCt Plgble

Buy Now Datasheet
TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;2 POLES also ref to as AK130/2WP - 70077450 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;2 POLES also ref to as AK130/2WP
70077450
TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;2 POLES also ref to as AK130/2WP 70077450
TERMINAL BLOCK;PCB;PLUG;10A/3 00V;22-14AWG;2 POLES also ref to as AK130/2WP

TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;2 POLES also ref to as AK130/2WP

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.302 30.302 30.302 70077450
Product Name US Pin Spacing Tubular Screw Clamp Plugs Terminal Blocks Pluggable Terminal Blocks TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;2 POLES also ref to as AK130/2WP
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Through Hole Screw Clamp; Fixed/Solder
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Terminal Block Type Single Feed Through; PCB Terminal Blocks Pluggable Terminal Blocks Single Feed Through
# of Contacts 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.012 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fixed Terminal Blocks - 30.333I - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Blocks - 30.353 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details