Altech Corp. Terminal Block; 5; 12/16/2005 A; 300/450 V; 1.5 mm; 5 mm; 27 mm; PA6.8 PVP05-5,00

Description
PA6.8 Body , 5.00 mm Pin Spacing, Tin-Plated Brass Terminal, Terminal Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level
Description
PA6.8 Body , 5.00 mm Pin Spacing, Tin-Plated Brass Terminal, Terminal Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Suppliers

Company
Product
Description
Supplier Links
Terminal Block; 5; 12/16/2005 A; 300/450 V; 1.5 mm; 5 mm; 27 mm; PA6.8 - 70078234 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 5; 12/16/2005 A; 300/450 V; 1.5 mm; 5 mm; 27 mm; PA6.8
70078234
Terminal Block; 5; 12/16/2005 A; 300/450 V; 1.5 mm; 5 mm; 27 mm; PA6.8 70078234
PA6.8 Body , 5.00 mm Pin Spacing, Tin-Plated Brass Terminal, Terminal Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

PA6.8 Body , 5.00 mm Pin Spacing, Tin-Plated Brass Terminal, Terminal Block
Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE.
5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green.

  • Vertical, Horizontal 45°
  • Open or Closed End
  • Single or Double Level
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70078234
Product Name Terminal Block; 5; 12/16/2005 A; 300/450 V; 1.5 mm; 5 mm; 27 mm; PA6.8
Voltage Rating 300 to 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details