Altech Corp. HEADER, PVP, 2 POLE PVP02-5,00

Description
Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level
Description
Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Suppliers

Company
Product
Description
Supplier Links
HEADER, PVP, 2 POLE - 70077386 - Allied Electronics, Inc.
Fort Worth, TX, USA
HEADER, PVP, 2 POLE
70077386
HEADER, PVP, 2 POLE 70077386
Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE.
5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green.

  • Vertical, Horizontal 45°
  • Open or Closed End
  • Single or Double Level
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70077386
Product Name HEADER, PVP, 2 POLE
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
Circular Connector Assemblies - 2262-A22014-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details