Altech Corp. 30 mm Pilot Light-LED PLB8LB-230D

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 30 mm Pilot Light-LED, part number PLB8LB-230D, operates within a temperature range of -25°C to +70°C and is rated IP65 for protection against dust and water. It features a mechanical life of 1 million cycles for push buttons, with a maintained mushroom option rated for 0.3 million cycles. The contact operation includes both normally open (NO) and normally closed (NC) configurations with a double break, self-wiping mechanism. The rated insulation voltage is 500 V AC, and the device supports terminal capacities of 2x1.5 sq.mm or 1x2.5 sq.mm wiring. The contact material is bimetal (Cu/Ag), and it includes short circuit protection with a 10A HRC fuse. The dielectric strength is rated at 2500V for one minute, ensuring robust performance in various applications. This pilot light is UL recognized, making it suitable for compliance with safety standards in control circuits.

Datasheet Summary
Powered by GS/AI

The Altech 30 mm Pilot Light-LED, part number PLB8LB-230D, operates within a temperature range of -25°C to +70°C and is rated IP65 for protection against dust and water. It features a mechanical life of 1 million cycles for push buttons, with a maintained mushroom option rated for 0.3 million cycles. The contact operation includes both normally open (NO) and normally closed (NC) configurations with a double break, self-wiping mechanism. The rated insulation voltage is 500 V AC, and the device supports terminal capacities of 2x1.5 sq.mm or 1x2.5 sq.mm wiring. The contact material is bimetal (Cu/Ag), and it includes short circuit protection with a 10A HRC fuse. The dielectric strength is rated at 2500V for one minute, ensuring robust performance in various applications. This pilot light is UL recognized, making it suitable for compliance with safety standards in control circuits.

Suppliers

Company
Product
Description
Supplier Links
30 mm Pilot Light-LED - PLB8LB-230D - Altech Corp.
Flemington, NJ, USA
30 mm Pilot Light-LED
PLB8LB-230D
30 mm Pilot Light-LED PLB8LB-230D
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Pilot Lights
  • Metal
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number PLB8LB-230D
Product Name 30 mm Pilot Light-LED
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL5LB-1-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details