Altech Corp. 22mm Illum. Metal Selector Switch 3POS 2ASL5LB-3-230D

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is a three-position device designed for control applications, featuring LED pilot lights and meeting IEC 60947-5-1 and UL508 standards. It has an IP65 and NEMA 4X, 12 enclosure rating, operates from -25°C to +70°C, and supports terminal connections from 0.5 mm² to 2.5 mm². The LED module consumes a maximum of 10 mA at 220 VDC and has a service life of 100,000 hours at 25°C. Short circuit protection is available on specific request. The switch has a mechanical life exceeding 1 million operations and complies with VDE0660, CSA C22.2 No. 14-95, and IS 13947.

Datasheet Summary
Powered by GS/AI

The 22mm illuminated metal selector switch is a three-position device designed for control applications, featuring LED pilot lights and meeting IEC 60947-5-1 and UL508 standards. It has an IP65 and NEMA 4X, 12 enclosure rating, operates from -25°C to +70°C, and supports terminal connections from 0.5 mm² to 2.5 mm². The LED module consumes a maximum of 10 mA at 220 VDC and has a service life of 100,000 hours at 25°C. Short circuit protection is available on specific request. The switch has a mechanical life exceeding 1 million operations and complies with VDE0660, CSA C22.2 No. 14-95, and IS 13947.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-230D - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3POS
2ASL5LB-3-230D
22mm Illum. Metal Selector Switch 3POS 2ASL5LB-3-230D
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL5LB-3-230D
Product Name 22mm Illum. Metal Selector Switch 3POS
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR5L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
2 suppliers
22 mm LED Metal Pilot Light - 2PLB4LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details