Altech Corp. 30 mm Pilot Light-LED PLB5LB-024

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote Datasheet
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 mm Pilot Light-LED - PLB5LB-024 - Altech Corp.
Flemington, NJ, USA
30 mm Pilot Light-LED
PLB5LB-024
30 mm Pilot Light-LED PLB5LB-024
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Pilot Lights
  • Metal
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 30mm Metal Pilot Lights
PLB5LB-024
Push Buttons/ 30mm Metal Pilot Lights PLB5LB-024
Pilot Light

Pilot Light

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
PLB5LB-024
Industrial Panel Mount Indicators / Switch Indicators PLB5LB-024
Industrial Panel Mount Indicators / Switch Indicators 30mm Metal Pilot Lgt Amber 24VAC/DC

Industrial Panel Mount Indicators / Switch Indicators 30mm Metal Pilot Lgt Amber 24VAC/DC

Buy Now Datasheet
Indicator,Pnl-Mnt;Pilot ,LED;Amber;35mm;24VAC/VDC;Wire;Nylon;83mm - 70156655 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Pilot ,LED;Amber;35mm;24VAC/VDC;Wire;Nylon;83mm
70156655
Indicator,Pnl-Mnt;Pilot ,LED;Amber;35mm;24VAC/VDC;Wire;Nylon;83mm 70156655
Pilot Lights, Amber Color, 35 in. Dia. Mounting Hole, Panel Mount, 83 in. Height All illuminated operators and pilot lights are supplied with LED Amber color. Voltage rating 110 VAC⁄VDC. Panel mount type.

Pilot Lights, Amber Color, 35 in. Dia. Mounting Hole, Panel Mount, 83 in. Height

  • All illuminated operators and pilot lights are supplied with LED
    Amber color. Voltage rating 110 VAC⁄VDC. Panel mount type.
Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PLB5LB-024 PLB5LB-024 PLB5LB-024 70156655
Product Name 30 mm Pilot Light-LED Push Buttons/ 30mm Metal Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Indicator,Pnl-Mnt;Pilot ,LED;Amber;35mm;24VAC/VDC;Wire;Nylon;83mm
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Amber Amber Amber
Applications General Industrial
Width 30 mm (1.18 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR1LS-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB4LB-110 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color Red; Red
Rated Voltage 110 volts
View Details
5 suppliers
22 mm LED Metal Pilot Light - 2PLB1LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
4 suppliers