Altech Corp. 30 mm Pilot Light PLB5-110

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote Datasheet
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 mm Pilot Light - PLB5-110 - Altech Corp.
Flemington, NJ, USA
30 mm Pilot Light
PLB5-110
30 mm Pilot Light PLB5-110
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Pilot Lights
  • Metal
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 30mm Metal Pilot Lights
PLB5-110
Push Buttons/ 30mm Metal Pilot Lights PLB5-110
Pilot Light

Pilot Light

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
PLB5-110
Industrial Panel Mount Indicators / Switch Indicators PLB5-110
Industrial Panel Mount Indicators / Switch Indicators Pilot Light, 30 mm, Fil,

Industrial Panel Mount Indicators / Switch Indicators Pilot Light, 30 mm, Fil,

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PLB5-110 PLB5-110 PLB5-110
Product Name 30 mm Pilot Light Push Buttons/ 30mm Metal Pilot Lights Industrial Panel Mount Indicators / Switch Indicators
Lamp Type Incandescent Lamps LED Lamps
LED Color Amber Amber
Applications General Industrial
Width 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL3LB-1-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details