Altech Corp. 30 mm Pilot Light-LED PLB4LB-110

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote Datasheet
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 mm Pilot Light-LED - PLB4LB-110 - Altech Corp.
Flemington, NJ, USA
30 mm Pilot Light-LED
PLB4LB-110
30 mm Pilot Light-LED PLB4LB-110
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Pilot Lights
  • Metal
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 30mm Metal Pilot Lights
PLB4LB-110
Push Buttons/ 30mm Metal Pilot Lights PLB4LB-110
Pilot Light

Pilot Light

Buy Now Datasheet
Panel Indicators, Pilot Lights - 1920-1182-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1920-1182-ND
Panel Indicators, Pilot Lights 1920-1182-ND
LED Panel Indicator Red 110V

LED Panel Indicator Red 110V

Buy Now Datasheet
Indicator,Pnl-Mnt;LED; Red; Panel Mount; 110 VAC/VDC; cUL Recognized - 70156654 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED; Red; Panel Mount; 110 VAC/VDC; cUL Recognized
70156654
Indicator,Pnl-Mnt;LED; Red; Panel Mount; 110 VAC/VDC; cUL Recognized 70156654
Pilot Lights, Red, 24 VAC⁄VDC to 110 VAC⁄VDC Voltage, LED Red color pilot Leeds and cUL Recognized All LED pilot lights and illuminated actuators at a specified voltage will operate on either AC or DC.

Pilot Lights, Red, 24 VAC⁄VDC to 110 VAC⁄VDC Voltage, LED

  • Red color pilot Leeds and cUL Recognized
    All LED pilot lights and illuminated actuators at a specified voltage will operate on either AC or DC.
Supplier's Site
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
PLB4LB-110
Industrial Panel Mount Indicators / Switch Indicators PLB4LB-110
Industrial Panel Mount Indicators / Switch Indicators 30mm Metal Pilot Lgt RED 110VAC/DC

Industrial Panel Mount Indicators / Switch Indicators 30mm Metal Pilot Lgt RED 110VAC/DC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PLB4LB-110 PLB4LB-110 1920-1182-ND 70156654 PLB4LB-110
Product Name 30 mm Pilot Light-LED Push Buttons/ 30mm Metal Pilot Lights Panel Indicators, Pilot Lights Indicator,Pnl-Mnt;LED; Red; Panel Mount; 110 VAC/VDC; cUL Recognized Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Red Red; Red Red Red
Applications General Industrial
Width 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP4LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details