Altech Corp. 30 mm Pilot Light-LED PLB4LB-024

Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote Datasheet
Description
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 mm Pilot Light-LED - PLB4LB-024 - Altech Corp.
Flemington, NJ, USA
30 mm Pilot Light-LED
PLB4LB-024
30 mm Pilot Light-LED PLB4LB-024
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot Lights Metal UL Recognized

Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 30 mm Pilot Lights
  • Metal
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 30mm Metal Pilot Lights
PLB4LB-024
Push Buttons/ 30mm Metal Pilot Lights PLB4LB-024
Pilot Light

Pilot Light

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
PLB4LB-024
Industrial Panel Mount Indicators / Switch Indicators PLB4LB-024
Industrial Panel Mount Indicators / Switch Indicators 30mm Metal Pilot Lgt RED 24VAC/DC

Industrial Panel Mount Indicators / Switch Indicators 30mm Metal Pilot Lgt RED 24VAC/DC

Buy Now Datasheet
Indicator,Pnl-Mnt;LED; Red; Panel Mount; 24 VAC/VDC; cUL Recognized - 70156653 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED; Red; Panel Mount; 24 VAC/VDC; cUL Recognized
70156653
Indicator,Pnl-Mnt;LED; Red; Panel Mount; 24 VAC/VDC; cUL Recognized 70156653
Pilot Lights, Red, 24 VAC⁄VDC to 110 VAC⁄VDC Voltage, LED Red color pilot Leeds and cUL Recognized All LED pilot lights and illuminated actuators at a specified voltage will operate on either AC or DC.

Pilot Lights, Red, 24 VAC⁄VDC to 110 VAC⁄VDC Voltage, LED

  • Red color pilot Leeds and cUL Recognized
    All LED pilot lights and illuminated actuators at a specified voltage will operate on either AC or DC.
Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PLB4LB-024 PLB4LB-024 PLB4LB-024 70156653
Product Name 30 mm Pilot Light-LED Push Buttons/ 30mm Metal Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Indicator,Pnl-Mnt;LED; Red; Panel Mount; 24 VAC/VDC; cUL Recognized
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Red Red; Red Red
Applications General Industrial
Width 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type Incandescent Lamps
LED Color Blue; Blue
Rated Voltage 110 volts
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP1LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details