Altech Corp. Industrial Relays PI85-120AC-M93G

Description
Industrial Relays Relay socket combo; RM85
Description
Industrial Relays Relay socket combo; RM85
Datasheet
Datasheet Summary
Powered by GS/AI

Industrial relay socket combination for RM85 relay, supporting 16 A at 250 V AC or 24 V DC, with a wire range of 2.5 mm² / 24-14 AWG and torque requirement of 0.7 Nm. Uses GZT80 or GZM80 socket with DPDT configuration and 50/60 Hz AC or DC coil operation. Features coil energizing indication and overvoltage protection via M93G module. Physical dimensions include 78.1 mm length and 22.78 mm width.

Datasheet Summary
Powered by GS/AI

Industrial relay socket combination for RM85 relay, supporting 16 A at 250 V AC or 24 V DC, with a wire range of 2.5 mm² / 24-14 AWG and torque requirement of 0.7 Nm. Uses GZT80 or GZM80 socket with DPDT configuration and 50/60 Hz AC or DC coil operation. Features coil energizing indication and overvoltage protection via M93G module. Physical dimensions include 78.1 mm length and 22.78 mm width.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
PI85-120AC-M93G
Industrial Relays PI85-120AC-M93G
Industrial Relays Relay socket combo; RM85

Industrial Relays Relay socket combo; RM85

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number PI85-120AC-M93G
Product Name Industrial Relays
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 13.S2 - YESLY Electronic Bluetooth Multi-function relays - 13S28230B000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Single Throw
Approvals CE-2, ukca
View Details
30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details