Altech Corp. Headers, Plugs and Sockets PHP04-5,08

Description
Position Terminal Block
Request a Quote Datasheet
Description
Position Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - PHP04-5,08-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
PHP04-5,08-ND
Headers, Plugs and Sockets PHP04-5,08-ND
Position Terminal Block

Position Terminal Block

Buy Now Datasheet
Terminal Block; 4; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 22.3 mm; PA6.8 - 70078223 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 4; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 22.3 mm; PA6.8
70078223
Terminal Block; 4; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 22.3 mm; PA6.8 70078223
Horizontal Header Orientation, 5.08 mm Pin Spacing, Header Pluggable PCB Terminal Block Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Horizontal Header Orientation, 5.08 mm Pin Spacing, Header Pluggable PCB Terminal Block
Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE.
5.08 mm (0.20") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green.

  • Vertical, Horizontal 45°
  • Open or Closed End
  • Single or Double Level
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number PHP04-5,08-ND 70078223
Product Name Headers, Plugs and Sockets Terminal Block; 4; 12/16/2005 A; 300/450 V; 1.5 mm; 5.08 mm; 22.3 mm; PA6.8
Connector Type Header Connector
Mounting Through Hole
Current Rating 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Ethernet Connectors - 413409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1967-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A28500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details