Altech Corp. Headers, Plugs and Sockets PHP03-5,00

Description
Position Terminal Block
Request a Quote Datasheet
Description
Position Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - PHP03-5,00-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
PHP03-5,00-ND
Headers, Plugs and Sockets PHP03-5,00-ND
Position Terminal Block

Position Terminal Block

Buy Now Datasheet
Fort Worth, TX, USA
HEADER, PHP, 3 POLE
70077382
HEADER, PHP, 3 POLE 70077382
Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE. 5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green. Vertical, Horizontal 45° Open or Closed End Single or Double Level

Shrouded headers for screw-cage clamp design plugs are industry standard compatible. Single mold construction. Headers mate with plugs on previous page. UL, CSA, IEC/VDE.
5 mm (0.197") pin spacing. Closed ends. 1.0 × 1.0 mm (0.039 × 0.039") square pins. Color: Green.

  • Vertical, Horizontal 45°
  • Open or Closed End
  • Single or Double Level
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number PHP03-5,00-ND 70077382
Product Name Headers, Plugs and Sockets HEADER, PHP, 3 POLE
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7695-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
2 suppliers
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 103675-6-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 26 #
View Details