Altech Corp.
Fuse Holders
NHB4-1
Description
Fuse Base, 1 Pole, NH4
Request a Quote
Email Supplier
Description
Fuse Base, 1 Pole, NH4
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
NHB4-1 |
|
Product Name
|
Fuse Holders |
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
View Details
Rated Operating Voltage
500 volts
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details
Rated Operating Voltage
500 volts
Mounting
Fuse Clip
View Details
Standard Fuse Size Accomodated
Other; (5.2 x 20mm)
View Details