Altech Corp. Metric Pin Spacing Tubular Screw Clamp Plug 30.332

Description
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking design up to 12 poles or single mold construction up to 16 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking design up to 12 poles or single mold construction up to 16 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Tubular Screw Clamp Plug - 30.332 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Tubular Screw Clamp Plug
30.332
Metric Pin Spacing Tubular Screw Clamp Plug 30.332
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking design up to 12 poles or single mold construction up to 16 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray

For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed.

Multipole assemblies are offered in modular interlocking design up to 12 poles or single mold construction up to 16 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength.

Features:

  • Modular or Single Mold Design
  • Wire Protector Standard
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 30.332 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.332
Terminal Blocks 30.332
PCB Plug, 12 Pole, 5.00mm, single mold

PCB Plug, 12 Pole, 5.00mm, single mold

Buy Now
Pluggable Terminal Blocks - 30.332 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
30.332
Pluggable Terminal Blocks 30.332
Pluggable Terminal Blocks AK132/12wp SingMold

Pluggable Terminal Blocks AK132/12wp SingMold

Buy Now Datasheet
TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;12 POLES - 70077475 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;12 POLES
70077475
TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;12 POLES 70077475
TERMINAL BLOCK;PCB;PLUG;10A/3 00V;22-14AWG;12 POLES

TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;12 POLES

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.332 30.332 30.332 70077475
Product Name Metric Pin Spacing Tubular Screw Clamp Plug Terminal Blocks Pluggable Terminal Blocks TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;12 POLES
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Through Hole Screw Clamp
Terminal Block Type PCB Terminal Blocks Pluggable Terminal Blocks Single Feed Through
# of Contacts 12 32
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.616 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 30.316 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
Fixed Terminal Blocks - 30.220/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Terminal Blocks - 29.355 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers