Altech Corp. 3.50 and 3.81mm Pin Spacing – Fixed PCB Blocks MVS-137

Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Description
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MVS-137 is a fixed PCB terminal block from Altech Corp. designed for 3.50mm pin spacing. It features a vertical orientation and utilizes a screw-cage clamp for secure wire connections. This terminal block supports a wire range of 30-16 AWG and can handle a current of up to 10A at 300V, or 12A at 130V. The body is made from polyamide, ensuring durability, while the terminal is constructed from tin-plated brass. The MVS-137 is suitable for applications requiring reliable connections without the need for wire lugs, and it is recommended to use ferrules for optimal performance, especially with fine stranded wires. The product meets international standards and is available in a standard packaging of 50 units.

Datasheet Summary
Powered by GS/AI

The MVS-137 is a fixed PCB terminal block from Altech Corp. designed for 3.50mm pin spacing. It features a vertical orientation and utilizes a screw-cage clamp for secure wire connections. This terminal block supports a wire range of 30-16 AWG and can handle a current of up to 10A at 300V, or 12A at 130V. The body is made from polyamide, ensuring durability, while the terminal is constructed from tin-plated brass. The MVS-137 is suitable for applications requiring reliable connections without the need for wire lugs, and it is recommended to use ferrules for optimal performance, especially with fine stranded wires. The product meets international standards and is available in a standard packaging of 50 units.

Suppliers

Company
Product
Description
Supplier Links
3.50 and 3.81mm Pin Spacing – Fixed PCB Blocks - MVS-137 - Altech Corp.
Flemington, NJ, USA
3.50 and 3.81mm Pin Spacing – Fixed PCB Blocks
MVS-137
3.50 and 3.81mm Pin Spacing – Fixed PCB Blocks MVS-137
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated. Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.

Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.

Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.

Buy Now Datasheet
Terminal Blocks - MVS-137 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
MVS-137
Terminal Blocks MVS-137
PCB Term Block 3.81mm PS

PCB Term Block 3.81mm PS

Buy Now
Fixed Terminal Blocks - MVS-137 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
MVS-137
Fixed Terminal Blocks MVS-137
Fixed Terminal Blocks PCB Term Block 3.81mm PS

Fixed Terminal Blocks PCB Term Block 3.81mm PS

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number MVS-137 MVS-137 MVS-137
Product Name 3.50 and 3.81mm Pin Spacing – Fixed PCB Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp
Approvals UL Recognized Component Mark (US and Canadian); IEC
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2865.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/10-D
North American 20 AWG
View Details
Terminal Blocks - 29.908 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.007 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.709 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers