Altech Corp. Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks 30.602

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.602 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks
30.602
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks 30.602
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AK300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 30.602 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.602
Terminal Blocks 30.602
PCB Terminal, 45 degree, 2 Pole, 5.00mm

PCB Terminal, 45 degree, 2 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 30.602 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.602
Fixed Terminal Blocks 30.602
Fixed Terminal Blocks AK300/2 PC 45DegGry

Fixed Terminal Blocks AK300/2 PC 45DegGry

Buy Now Datasheet
Terminal Block,PCB;45 Degree Wire,15A/300V,22-12AWG,2 Pole - 70077507 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block,PCB;45 Degree Wire,15A/300V,22-12AWG,2 Pole
70077507
Terminal Block,PCB;45 Degree Wire,15A/300V,22-12AWG,2 Pole 70077507
Terminal Block,PCB;45 Degree Wire,15A/300V,22-12A WG,2 Pole

Terminal Block,PCB;45 Degree Wire,15A/300V,22-12AWG,2 Pole

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.602 30.602 30.602 70077507
Product Name Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks Terminal Block,PCB;45 Degree Wire,15A/300V,22-12AWG,2 Pole
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole Screw Clamp; Fixed/Solder
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks Single Feed Through
# of Contacts 2 2
Orientation 45 Degree Entry 45 Degree Entry 90° 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.206 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 29.314 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminals - 2872.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details
Fixed Terminal Blocks - 30.333I - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details