MVI-8 is a vertical plug, pluggable printed circuit board terminal block with a 6.35mm pin spacing and screw-cage clamp termination. It supports a current rating of 20A at 300V and accommodates wire sizes from 30 to 12 AWG, or 4.0mm² stranded and 6.0mm² solid wire. The terminal block has a length of 50.8mm and is housed in a black polyamide body with a nickeled brass terminal. It features a M3 screw with a torque requirement of 0.5Nm and a wire stripping length of 9.8mm. The housing meets UL94V-0 flammability standards and operates within a temperature range of 105°C UL / 125°C IEC. PCB thickness compatibility is 1.5-1.7mm.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
| Altech Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MVI-8 |
| Product Name | 6.35mm Pin Spacing – Pluggable PCB Blocks |
| Mounting Options | PCB |
| Termination Options | Screw Clamp |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks |
| # of Contacts | 8 |