MVI-6 is a vertical pluggable printed circuit board terminal block with a 6.35 mm pin spacing, featuring a screw-cage clamp for heavy-duty applications. It supports a current rating of 20 A at 300 V and accommodates wire sizes from 30 to 12 AWG, or up to 4.0 mm₂ stranded and 6.0 mm₂ solid. The terminal block has a screw size of M3, requires a torque of 0.5 Nm, and is designed for PCB thicknesses of 1.5 to 1.7 mm. The body is made of polyamide with UL94V-0 flammability rating, and the terminals are nickelled brass. It operates at temperatures up to 105°C per UL and 125°C per IEC. The block is black in color, has a length of 38.1 mm, and is standardized in a 50-piece pack.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
Pluggable Terminal Blocks PCB6pl PluginCard
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | MVI-6 | MVI-6 | MVI-6 |
| Product Name | 6.35mm Pin Spacing – Pluggable PCB Blocks | Terminal Blocks | Pluggable Terminal Blocks |
| Mounting Options | PCB | PCB | |
| Termination Options | Screw Clamp | Through Hole | |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks | Pluggable Terminal Blocks | |
| # of Contacts | 6 | 6 |