The MVD-1516 is a fixed printed circuit board terminal block with 5.08mm pin spacing, featuring a modular screw-cage clamp design and double-level orientation. It accommodates wire ranges from 30-16 AWG or 1.5mm² solid/stranded, with a current rating of 13.5A at 250V and 10A at 300V. The terminal blocks use a M3 screw with a torque of 0.5 Nm, have a PCB hole size of 1.5 mm, and a stripping length of 6.9 mm. The housing is made of polyamide with UL94V-0 flammability rating, and the clamp is nickel-plated brass. The body is green, and the terminal is tin-plated brass with a temperature limit of 105°C UL and 125°C IEC. The part is 82.5 mm in length and comes in a standard pack of 50.
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
PCB Term Blk, 5.08mm, 32 Pole, Dbl Level
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MVD-1516 | MVD-1516 |
| Product Name | 5.08mm Pin Spacing – Fixed PCB Blocks | |
| Mounting Options | PCB | PCB |
| Termination Options | Screw Clamp | |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC | |
| Terminal Block Type | Dual level; PCB Terminal Blocks | |
| # of Contacts | 32 |