The MVD-1516(5.00) is a fixed, vertical, double-level printed circuit board terminal block with a 5.00 mm pin spacing and screw-cage clamp termination. It supports 10 A continuous current at 300 V and accommodates wire ranges from 30 to 16 AWG, or 1.5 mm² stranded and solid conductors. The terminal block is constructed with a polyamide housing rated to UL94V-0 flammability class and tin-plated brass terminals. It features an M3 screw with a torque requirement of 0.5 Nm and a PCB hole size of 1.3 mm. The housing color is green, and it has 16 poles with a total length of 82.5 mm. It is designed for modular assembly and is rated for operation up to 105 °C (UL) or 125 °C (IEC).
Altech is pleased to announce a new, more extensive printed circuit board terminal block line.This line offers the standard single and double level fixed and pluggable terminal blocks in metric and US pin spacings. However, this product line goes beyond our past standard offering.There is now a wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with the new pricing structure makes this line extremely competitive.
Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage clamps for heavy-duty applications. In each case, simply strip and insert the wire and tighten the screw. We recommend the use of ferrules, especially for export applications and whenever fine stranded wires must be terminated.
Our board mounted terminal blocks meet or exceed most international standards and are accepted worldwide. They’re available in single, double and triple level configurations with both, millimeter and inch pin spacings. All leave mini footprints to save valuable real estate.
| Altech Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | MVD-1516(5.00) |
| Product Name | 5.00 and 5.08mm Pin Spacing – Fixed PCB Blocks |
| Mounting Options | PCB |
| Termination Options | Screw Clamp |
| Approvals | UL Recognized Component Mark (US and Canadian); IEC |
| Terminal Block Type | Dual level; PCB Terminal Blocks |
| # of Contacts | 32 |