MU-55 -- ENCLOSURES, BOXES, & CASES
Altech Corp.
Enclosures, Boxes, & Cases
MU-55
Description
Mounting Unit 55mm
Request a Quote
Email Supplier
Description
Mounting Unit 55mm
Request a Quote
Email Supplier
Suppliers
Enclosures, Boxes, & Cases
MU-55
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
MU-55 |
|
Product Name
|
Enclosures, Boxes, & Cases |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
12 inch (305 mm)
Width
12 inch (305 mm)
View Details
5 suppliers