Altech Corp. Wire/Terminal Marker MT6

Description
MARKING TAG, MT6, BLANK, PRICE/PK OF 100. FREE 2 YEAR RADWELL WARRANTY
Description
MARKING TAG, MT6, BLANK, PRICE/PK OF 100. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Wire/Terminal Marker - 25271389 - Radwell International
Willingboro, NJ, United States
Wire/Terminal Marker
25271389
Wire/Terminal Marker 25271389
MARKING TAG, MT6, BLANK, PRICE/PK OF 100. FREE 2 YEAR RADWELL WARRANTY

MARKING TAG, MT6, BLANK, PRICE/PK OF 100. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ALTH Wire Markers - MT6 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Wire Markers
MT6
ALTH Wire Markers MT6
Marking Tag, 100 Tags/PK, Blank, 6mm

Marking Tag, 100 Tags/PK, Blank, 6mm

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 25271389 MT6
Product Name Wire/Terminal Marker ALTH Wire Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88189 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 1.875 inch (47.62 mm)
View Details