Altech Corp. Fixed Terminal Blocks MHSP-2716

Description
Fixed Terminal Blocks PCB7.62mm Horiz 16pl 24A Grn
Datasheet
Description
Fixed Terminal Blocks PCB7.62mm Horiz 16pl 24A Grn
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - MHSP-2716 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
MHSP-2716
Fixed Terminal Blocks MHSP-2716
Fixed Terminal Blocks PCB7.62mm Horiz 16pl 24A Grn

Fixed Terminal Blocks PCB7.62mm Horiz 16pl 24A Grn

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number MHSP-2716
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444350 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.187"), Solder Holes
View Details
Terminals - 2398.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details