Altech Corp. Push Buttons/ 22mm Push Button Accessories MCB98110

Description
LED Bulbs
Request a Quote
Description
LED Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB98110 is a yellow LED bulb designed for 110V AC circuits, with a maximum power consumption of 0.5W and a current draw of 15mA. It is intended as a direct replacement for filament bulbs in illuminated push button applications, offering a service life exceeding 100,000 hours with negligible heat generation. The bulb conforms to UL508, CSA 22.2, and IEC 60947-5-1 standards.

Datasheet Summary
Powered by GS/AI

MCB98110 is a yellow LED bulb designed for 110V AC circuits, with a maximum power consumption of 0.5W and a current draw of 15mA. It is intended as a direct replacement for filament bulbs in illuminated push button applications, offering a service life exceeding 100,000 hours with negligible heat generation. The bulb conforms to UL508, CSA 22.2, and IEC 60947-5-1 standards.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
MCB98110
Push Buttons/ 22mm Push Button Accessories MCB98110
LED Bulbs

LED Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB98110
Product Name Push Buttons/ 22mm Push Button Accessories
Max AC Voltage Rating 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM4LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF6LB-230 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
22mm Illuminated Projecting Push Buttons - 2ALP3LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Projected Momentary Push Buttons - 2AP4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers