Altech Corp. Push Buttons/ 22mm Push Button Accessories MCB9624

Description
LED Bulbs
Request a Quote
Description
LED Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB9624 is a 24V AC/DC LED bulb designed for use in 22mm illuminated push button accessories. It consumes a maximum of 0.5W and draws 20mA, offering a replaceable solution for filament bulbs with negligible heat generation and a lifespan exceeding 100,000 hours. The bulb provides blue color indication for easy identification and meets UL508, CSA 22.2, and IEC 60947-5-1 standards.

Datasheet Summary
Powered by GS/AI

MCB9624 is a 24V AC/DC LED bulb designed for use in 22mm illuminated push button accessories. It consumes a maximum of 0.5W and draws 20mA, offering a replaceable solution for filament bulbs with negligible heat generation and a lifespan exceeding 100,000 hours. The bulb provides blue color indication for easy identification and meets UL508, CSA 22.2, and IEC 60947-5-1 standards.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
MCB9624
Push Buttons/ 22mm Push Button Accessories MCB9624
LED Bulbs

LED Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB9624
Product Name Push Buttons/ 22mm Push Button Accessories
Max AC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Momentary Push Buttons - 2ALMPP4-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
3 suppliers
22mm Mushroom Push-Pull Buttons - 2AMPP1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated Projecting Push Buttons - 2ALP4LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details