Altech Corp. Push Buttons/ 22mm Push Button Accessories MCB94230

Description
LED Bulbs
Request a Quote
Description
LED Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB94230 is a red LED bulb designed for 230V AC applications, with a maximum power consumption of 1W and a current draw of 10mA. It is compatible with 22mm illuminated push button accessories and serves as a direct replacement for filament bulbs in pilot lights and illuminated actuators. The bulb conforms to UL508, CSA 22.2, and IEC 60947-5-1 standards. LED technology provides a service life exceeding 100,000 hours with minimal heat generation.

Datasheet Summary
Powered by GS/AI

MCB94230 is a red LED bulb designed for 230V AC applications, with a maximum power consumption of 1W and a current draw of 10mA. It is compatible with 22mm illuminated push button accessories and serves as a direct replacement for filament bulbs in pilot lights and illuminated actuators. The bulb conforms to UL508, CSA 22.2, and IEC 60947-5-1 standards. LED technology provides a service life exceeding 100,000 hours with minimal heat generation.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
MCB94230
Push Buttons/ 22mm Push Button Accessories MCB94230
LED Bulbs

LED Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number MCB94230
Product Name Push Buttons/ 22mm Push Button Accessories
Max AC Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP7LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details